Belden Inc. Multiple Conductor Cables 3074F C55500

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Blue 18 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Blue 18 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2599-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2599-500-ND
Multiple Conductor Cables BEL2599-500-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Blue 18 AWG Foil, Braid 500.0' (152.4m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Blue 18 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Twinaxial Cable, 18Awg, 120 Ohm, 500Ft, Blue; Wire Gauge Belden - 88K1369 - Newark, An Avnet Company
Chicago, IL, United States
Twinaxial Cable, 18Awg, 120 Ohm, 500Ft, Blue; Wire Gauge Belden
88K1369
Twinaxial Cable, 18Awg, 120 Ohm, 500Ft, Blue; Wire Gauge Belden 88K1369
TWINAXIAL CABLE, 18AWG, 120 OHM, 500FT, BLUE; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:120ohm; Jacket Color:Blue; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Max Strands x Strand Size:7 x 26AWG RoHS Compliant: Yes

TWINAXIAL CABLE, 18AWG, 120 OHM, 500FT, BLUE; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:120ohm; Jacket Color:Blue; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Max Strands x Strand Size:7 x 26AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2599-500-ND 88K1369
Product Name Multiple Conductor Cables Twinaxial Cable, 18Awg, 120 Ohm, 500Ft, Blue; Wire Gauge Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyolefin (PO)
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 349668 - RS Components, Ltd.
Specs
Cable Length 164 ft (500 dm)
Standards / Certifications RoHS
View Details