Belden Inc. Multiple Conductor Cables 3074F C551000

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Blue 18 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Blue 18 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 135-3074FC551000-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-3074FC551000-DS-ND
Multiple Conductor Cables 135-3074FC551000-DS-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Blue 18 AWG Foil, Braid 1000.0' (304.8m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Blue 18 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Twinaxial Cable, 18Awg, 124 Ohm, 1000Ft, Blue; Wire Gauge Belden - 20M4411 - Newark, An Avnet Company
Chicago, IL, United States
Twinaxial Cable, 18Awg, 124 Ohm, 1000Ft, Blue; Wire Gauge Belden
20M4411
Twinaxial Cable, 18Awg, 124 Ohm, 1000Ft, Blue; Wire Gauge Belden 20M4411
TWINAXIAL CABLE, 18AWG, 124 OHM, 1000FT, BLUE; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:124ohm; Jacket Color:Blue; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Max Strands x Strand Size:7 x 26AWG RoHS Compliant: Yes

TWINAXIAL CABLE, 18AWG, 124 OHM, 1000FT, BLUE; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:124ohm; Jacket Color:Blue; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Max Strands x Strand Size:7 x 26AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 135-3074FC551000-DS-ND 20M4411
Product Name Multiple Conductor Cables Twinaxial Cable, 18Awg, 124 Ohm, 1000Ft, Blue; Wire Gauge Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyolefin (PO)
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

OBD Male to J1939 9pin and J1708 overmolded - QLC16068 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details