Belden Inc. Multiple Conductor Cables 3073F C551000

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Blue 18 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Blue 18 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2811-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2811-1000-ND
Multiple Conductor Cables BEL2811-1000-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Blue 18 AWG Foil, Braid 1000.0' (304.8m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Blue 18 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Twinaxial Cable, 18 Awg, 100 Ohm, 1000Ft, Blue; Wire Gauge Belden - 66F7733 - Newark, An Avnet Company
Chicago, IL, United States
Twinaxial Cable, 18 Awg, 100 Ohm, 1000Ft, Blue; Wire Gauge Belden
66F7733
Twinaxial Cable, 18 Awg, 100 Ohm, 1000Ft, Blue; Wire Gauge Belden 66F7733
TWINAXIAL CABLE, 18 AWG, 100 OHM, 1000FT, BLUE; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:100ohm; Jacket Color:Blue; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Max Strands x Strand Size:7 x 26AWG RoHS Compliant: Yes

TWINAXIAL CABLE, 18 AWG, 100 OHM, 1000FT, BLUE; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:100ohm; Jacket Color:Blue; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Max Strands x Strand Size:7 x 26AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2811-1000-ND 66F7733
Product Name Multiple Conductor Cables Twinaxial Cable, 18 Awg, 100 Ohm, 1000Ft, Blue; Wire Gauge Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyolefin (PO)
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 350054 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details