Belden Inc. Multiple Conductor Cables 3072F C55500

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Blue 18 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Blue 18 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2598-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2598-500-ND
Multiple Conductor Cables BEL2598-500-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Blue 18 AWG Foil, Braid 500.0' (152.4m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Blue 18 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Twinaxial Cable, 18Awg, 78 Ohm, 500Ft, Blue; Wire Gauge Belden - 66F7732 - Newark, An Avnet Company
Chicago, IL, United States
Twinaxial Cable, 18Awg, 78 Ohm, 500Ft, Blue; Wire Gauge Belden
66F7732
Twinaxial Cable, 18Awg, 78 Ohm, 500Ft, Blue; Wire Gauge Belden 66F7732
TWINAXIAL CABLE, 18AWG, 78 OHM, 500FT, BLUE; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:78ohm; Jacket Color:Blue; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Max Strands x Strand Size:7 x 26AWG RoHS Compliant: Yes

TWINAXIAL CABLE, 18AWG, 78 OHM, 500FT, BLUE; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:78ohm; Jacket Color:Blue; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Max Strands x Strand Size:7 x 26AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2598-500-ND 66F7732
Product Name Multiple Conductor Cables Twinaxial Cable, 18Awg, 78 Ohm, 500Ft, Blue; Wire Gauge Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyolefin (PO)
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 062233-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers