Belden Inc. Multiple Conductor Cables 3072F C551000

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Blue 18 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Blue 18 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2810-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2810-1000-ND
Multiple Conductor Cables BEL2810-1000-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Blue 18 AWG Foil, Braid 1000.0' (304.8m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Blue 18 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Twinaxial Cable, 18Awg, 78 Ohm, 1000Ft, Blue; Wire Gauge Belden - 88K1366 - Newark, An Avnet Company
Chicago, IL, United States
Twinaxial Cable, 18Awg, 78 Ohm, 1000Ft, Blue; Wire Gauge Belden
88K1366
Twinaxial Cable, 18Awg, 78 Ohm, 1000Ft, Blue; Wire Gauge Belden 88K1366
TWINAXIAL CABLE, 18AWG, 78 OHM, 1000FT, BLUE; Wire Gauge:18AWG; Conductor Area CSA:0.891mm²; Impedance:78ohm; Jacket Color:Blue; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Max Strands x Strand Size:7 x 26AWG RoHS Compliant: Yes

TWINAXIAL CABLE, 18AWG, 78 OHM, 1000FT, BLUE; Wire Gauge:18AWG; Conductor Area CSA:0.891mm²; Impedance:78ohm; Jacket Color:Blue; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Max Strands x Strand Size:7 x 26AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
Twinaxial Cable, 600V, 78 Ohm Imp., 18AWG, Blue Sunlight-resistant PVC
70004699
Twinaxial Cable, 600V, 78 Ohm Imp., 18AWG, Blue Sunlight-resistant PVC 70004699
Twinaxial Cable, 600V, 78 Ohm Imp., 18AWG, Blue Sunlight-resistant PVC

Twinaxial Cable, 600V, 78 Ohm Imp., 18AWG, Blue Sunlight-resistant PVC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Coaxial Cables and Triaxial Cables
Product Number BEL2810-1000-ND 88K1366 70004699
Product Name Multiple Conductor Cables Twinaxial Cable, 18Awg, 78 Ohm, 1000Ft, Blue; Wire Gauge Belden Twinaxial Cable, 600V, 78 Ohm Imp., 18AWG, Blue Sunlight-resistant PVC
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyolefin (PO)
Cable Conductor Copper, Tinned Copper
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1-2016661-0 - TE Connectivity
Specs
Application RF
Product Type 2.4mm Series RF Plug
Cable Shielding Copper Wire
View Details
3 suppliers
RF Cables And RF Cable Assemblies - NA1200 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details