Belden Inc. 300V, (16 triad) 16 AWG (7x24) BC, (1) 22 AWG (7x30) BC, FR-PVC/FR-PVC, IS/OS, PLTC-ER, CMG 3053A

Description
Sixteen 16 AWG traids stranded (7x24) bare copper conductors, one 22 AWG stranded (7x30) bare copper conductor, twisted pairs, flame retardant PVC insulation, Individual and overall Beldfoil® shield (100% coverage), flame retardant PVC jacket.
Datasheet
Description
Sixteen 16 AWG traids stranded (7x24) bare copper conductors, one 22 AWG stranded (7x30) bare copper conductor, twisted pairs, flame retardant PVC insulation, Individual and overall Beldfoil® shield (100% coverage), flame retardant PVC jacket.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
300V, (16 triad) 16 AWG (7x24) BC, (1) 22 AWG (7x30) BC, FR-PVC/FR-PVC, IS/OS, PLTC-ER, CMG - 3053A - Belden Inc.
St. Louis, MO, United States
300V, (16 triad) 16 AWG (7x24) BC, (1) 22 AWG (7x30) BC, FR-PVC/FR-PVC, IS/OS, PLTC-ER, CMG
3053A
300V, (16 triad) 16 AWG (7x24) BC, (1) 22 AWG (7x30) BC, FR-PVC/FR-PVC, IS/OS, PLTC-ER, CMG 3053A
Sixteen 16 AWG traids stranded (7x24) bare copper conductors, one 22 AWG stranded (7x30) bare copper conductor, twisted pairs, flame retardant PVC insulation, Individual and overall Beldfoil® shield (100% coverage), flame retardant PVC jacket.

Sixteen 16 AWG traids stranded (7x24) bare copper conductors, one 22 AWG stranded (7x30) bare copper conductor, twisted pairs, flame retardant PVC insulation, Individual and overall Beldfoil® shield (100% coverage), flame retardant PVC jacket.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Control and Instrumentation Cables
Product Number 3053A
Product Name 300V, (16 triad) 16 AWG (7x24) BC, (1) 22 AWG (7x30) BC, FR-PVC/FR-PVC, IS/OS, PLTC-ER, CMG
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC-FR
Cable Insulation Polyvinyl Chloride; PVC - Polyvinyl Chloride
Cable Conductor Copper; Bare Copper - Stranded
Cable Shielding Foil; Individually Foiled + Overall Foil
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details
Control cable - NEBC-S1H15-E-10.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details