Belden Inc. Wire 300V, Pvc Bare Belden 3032A 0105000

Description
WIRE 300V, PVC BARE
Description
WIRE 300V, PVC BARE

Suppliers

Company
Product
Description
Supplier Links
Wire 300V, Pvc Bare Belden - 54X7676 - Newark, An Avnet Company
Chicago, IL, United States
Wire 300V, Pvc Bare Belden
54X7676
Wire 300V, Pvc Bare Belden 54X7676
WIRE 300V, PVC BARE

WIRE 300V, PVC BARE

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54X7676
Product Name Wire 300V, Pvc Bare Belden
Unlock Full Specs
to access all available technical data

Similar Products

Audi Interface 2pin to OBD II (J1962) Female 16pin cable - QLC16038 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details