Belden Inc. Inst, 2 Pr #18+1c #22 Str BC, PVC Ins E1, OS, Blk PVC Jkt, 300V PLTC ITC CMG 3025A

Description
UL Instrumentation, 2 Pair 18+22AWG (7x26+7x30) Bare Copper, PVC Insulation E1 Color Code, Overall Beldfoil® Shield, Black PVC Outer Jacket, PLTC ITC CMG AWM 2464 SUN RES
Description
UL Instrumentation, 2 Pair 18+22AWG (7x26+7x30) Bare Copper, PVC Insulation E1 Color Code, Overall Beldfoil® Shield, Black PVC Outer Jacket, PLTC ITC CMG AWM 2464 SUN RES
Datasheet
Datasheet Summary
Powered by GS/AI

The product 3025A from Belden Inc. is a UL Instrumentation cable featuring two pairs of 18 AWG conductors and one 22 AWG communication wire, all made of bare copper. It is insulated with PVC and has a black PVC outer jacket. The cable is rated for 300V and is suitable for various applications including industrial control, digital control systems, and programmable logic controllers (PLCs). The cable has an overall Beldfoil® shield for enhanced protection and is designed for both indoor and outdoor use, with sunlight resistance and burial capabilities. It operates within a temperature range of -30°C to +105°C and has a maximum pull tension of 121 lbs. The nominal diameter of the cable is 0.412 inches, and it complies with multiple standards including UL AWM 2464 and NEC/UL Articles 725, 727, and 800. Engineers considering this product should note its electrical characteristics, including a nominal conductor DCR of 6.25 Ohm/1000ft for the pairs and 14.7 Ohm/1000ft for the communication wire, with a maximum current rating of 6.4 Amps per conductor at 25°C.

Datasheet Summary
Powered by GS/AI

The product 3025A from Belden Inc. is a UL Instrumentation cable featuring two pairs of 18 AWG conductors and one 22 AWG communication wire, all made of bare copper. It is insulated with PVC and has a black PVC outer jacket. The cable is rated for 300V and is suitable for various applications including industrial control, digital control systems, and programmable logic controllers (PLCs). The cable has an overall Beldfoil® shield for enhanced protection and is designed for both indoor and outdoor use, with sunlight resistance and burial capabilities. It operates within a temperature range of -30°C to +105°C and has a maximum pull tension of 121 lbs. The nominal diameter of the cable is 0.412 inches, and it complies with multiple standards including UL AWM 2464 and NEC/UL Articles 725, 727, and 800. Engineers considering this product should note its electrical characteristics, including a nominal conductor DCR of 6.25 Ohm/1000ft for the pairs and 14.7 Ohm/1000ft for the communication wire, with a maximum current rating of 6.4 Amps per conductor at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Inst, 2 Pr #18+1c #22 Str BC, PVC Ins E1, OS, Blk PVC Jkt, 300V PLTC ITC CMG - 3025A - Belden Inc.
St. Louis, MO, United States
Inst, 2 Pr #18+1c #22 Str BC, PVC Ins E1, OS, Blk PVC Jkt, 300V PLTC ITC CMG
3025A
Inst, 2 Pr #18+1c #22 Str BC, PVC Ins E1, OS, Blk PVC Jkt, 300V PLTC ITC CMG 3025A
UL Instrumentation, 2 Pair 18+22AWG (7x26+7x30) Bare Copper, PVC Insulation E1 Color Code, Overall Beldfoil® Shield, Black PVC Outer Jacket, PLTC ITC CMG AWM 2464 SUN RES

UL Instrumentation, 2 Pair 18+22AWG (7x26+7x30) Bare Copper, PVC Insulation E1 Color Code, Overall Beldfoil® Shield, Black PVC Outer Jacket, PLTC ITC CMG AWM 2464 SUN RES

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Control and Instrumentation Cables
Product Number 3025A
Product Name Inst, 2 Pr #18+1c #22 Str BC, PVC Ins E1, OS, Blk PVC Jkt, 300V PLTC ITC CMG
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC - Polyvinyl Chloride
Cable Conductor Copper; Bare Copper - Stranded
Cable Shielding Foil; Foil(s) or Copper Tape(s)
Unlock Full Specs
to access all available technical data

Similar Products

Besilen®-Silicone Sheathed Cables, BiAF/Cu/Bi-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
View Details
Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature); Power Cable (optional feature)
View Details