Lumberg Automation - A Belden Brand Circular Cable Assemblies 30086

Description
CIRC CBL 5POS PLUG TO PLUG 6.56'
Request a Quote Datasheet
Description
CIRC CBL 5POS PLUG TO PLUG 6.56'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 135-30086-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
135-30086-ND
Circular Cable Assemblies 135-30086-ND
CIRC CBL 5POS PLUG TO PLUG 6.56'

CIRC CBL 5POS PLUG TO PLUG 6.56'

Buy Now Datasheet
Rkt 5-Rkt 5-228/2 M Lumberg Automation - 16AJ4531 - Newark, An Avnet Company
Chicago, IL, United States
Rkt 5-Rkt 5-228/2 M Lumberg Automation
16AJ4531
Rkt 5-Rkt 5-228/2 M Lumberg Automation 16AJ4531
RKT 5-RKT 5-228/2 M

RKT 5-RKT 5-228/2 M

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 30086 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
30086
Cable Assemblies - Circular Cable Assemblies 30086
RKT 5-RKT 5-228/2 M

RKT 5-RKT 5-228/2 M

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 135-30086-ND 16AJ4531 30086
Product Name Circular Cable Assemblies Rkt 5-Rkt 5-228/2 M Lumberg Automation Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details