Belden Basics VFD, 3 Conductor 1AWG (19x14) Bare Copper XLPE Insulation M4 Color Code + 5AWG Symmetrical Segmented Ground (3 of 10AWG) Bare Copper Stranded, Overall Dual Copper Tapes Helically Applied Shield, Black PVC Outer Jacket, 2000V TC-ER 90C Dry/Wet 1000V CSA AWM I/II A/B SUN RES DIR BUR Oil Resistant
| Belden Inc. | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | 29728C |
| Product Name | VFD, 3C #1 Str BC XLPE Ins + #5 Symm. Seg. Gnd (3 of #10) Str BC, CTS, Blk PVC Jkt, 2000V TC-ER 90C Dry/Wet 1000V CSA AWM I/II A/B |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Insulation | Polyethylene; XLPE - Cross-Linked Polyethylene (Thermoset) |
| Cable Conductor | Copper; Bare Copper - Stranded |
| Cable Shielding | Corrugated or Helical Tape(s) |
| Standards / Certifications | RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011) |