Belden Basics CSA VFD, 3 Conductor 8AWG (7x16) Bare Copper XLPE Insulation M4 Color Code + 10AWG Symmetrical Segmented Ground (3 of 14AWG) Bare Copper Stranded, Overall Dual Copper Tapes Helically Applied Shield, Black PVC Outer Jacket, 1000V CSA TC C22.2 #230 C22.2 #38 SUN RES DIR BUR Oil Resistance
| Belden Inc. | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | 29553C |
| Product Name | VFD, 3C #8 Str BC XLPE Ins + #10 Symm. Seg. Gnd (3 of #14) Str BC, CTS, Blk PVC Jkt, 1000V CSA TC C22.2 #230 C22.2 #38 |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Insulation | Polyethylene; XLPE - Cross-Linked Polyethylene (Thermoset) |
| Cable Conductor | Copper; Bare Copper - Stranded |
| Cable Shielding | Corrugated or Helical Tape(s) |