Belden Inc. 3C4/0 133Stc Vfd 2000V Belden 29547 010500

Description
3C4/0 133STC VFD 2000V
Description
3C4/0 133STC VFD 2000V

Suppliers

Company
Product
Description
Supplier Links
3C4/0 133Stc Vfd 2000V Belden - 74R0886 - Newark, An Avnet Company
Chicago, IL, United States
3C4/0 133Stc Vfd 2000V Belden
74R0886
3C4/0 133Stc Vfd 2000V Belden 74R0886
3C4/0 133STC VFD 2000V

3C4/0 133STC VFD 2000V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74R0886
Product Name 3C4/0 133Stc Vfd 2000V Belden
Unlock Full Specs
to access all available technical data

Similar Products

OBDII Installable 2C to 5A Battery clamp - QLC16076 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details