Belden Inc. 3C4/0 133Stc Vfd 2000V Belden 29547 0101000

Description
3C4/0 133STC VFD 2000V
Description
3C4/0 133STC VFD 2000V

Suppliers

Company
Product
Description
Supplier Links
3C4/0 133Stc Vfd 2000V Belden - 66AH2301 - Newark, An Avnet Company
Chicago, IL, United States
3C4/0 133Stc Vfd 2000V Belden
66AH2301
3C4/0 133Stc Vfd 2000V Belden 66AH2301
3C4/0 133STC VFD 2000V

3C4/0 133STC VFD 2000V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 66AH2301
Product Name 3C4/0 133Stc Vfd 2000V Belden
Unlock Full Specs
to access all available technical data

Similar Products

Nissan Interface 14pin male to OBDII 16pin J1962 - QLC16030 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details