Belden Inc. 3C2/0 133Stc Vfd 2000V Belden 29545 0102500

Description
3C2/0 133STC VFD 2000V
Description
3C2/0 133STC VFD 2000V

Suppliers

Company
Product
Description
Supplier Links
3C2/0 133Stc Vfd 2000V Belden - 66AH2300 - Newark, An Avnet Company
Chicago, IL, United States
3C2/0 133Stc Vfd 2000V Belden
66AH2300
3C2/0 133Stc Vfd 2000V Belden 66AH2300
3C2/0 133STC VFD 2000V

3C2/0 133STC VFD 2000V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 66AH2300
Product Name 3C2/0 133Stc Vfd 2000V Belden
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 16pin male to OBD II 16pin female with flat cable - QLC16044 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details