Belden Inc. Multicore Cable, 3 Cond, 0000Awg, 1500Ft; Cable Shielding Belden 29532F 0101500

Description
MULTICORE CABLE, 3 COND, 0000AWG, 1500FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:0000AWG; Conductor Area CSA:-; Reel Length (Imperial):1500ft; Reel Length (Metric):457.2m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
MULTICORE CABLE, 3 COND, 0000AWG, 1500FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:0000AWG; Conductor Area CSA:-; Reel Length (Imperial):1500ft; Reel Length (Metric):457.2m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable, 3 Cond, 0000Awg, 1500Ft; Cable Shielding Belden - 02AH6639 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Cable, 3 Cond, 0000Awg, 1500Ft; Cable Shielding Belden
02AH6639
Multicore Cable, 3 Cond, 0000Awg, 1500Ft; Cable Shielding Belden 02AH6639
MULTICORE CABLE, 3 COND, 0000AWG, 1500FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:0000AWG; Conductor Area CSA:-; Reel Length (Imperial):1500ft; Reel Length (Metric):457.2m; Jacket Color:Black RoHS Compliant: Yes

MULTICORE CABLE, 3 COND, 0000AWG, 1500FT; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:0000AWG; Conductor Area CSA:-; Reel Length (Imperial):1500ft; Reel Length (Metric):457.2m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02AH6639
Product Name Multicore Cable, 3 Cond, 0000Awg, 1500Ft; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-S1G9-E-10-Q5-LE6 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details