Belden Inc. Cable,variable Frequency Drive Vfd, Shielded Multiconductor, 3 Conductor, 4/0Awg, 500Ft, 1Kv; Cable Shielding Belden 29532 010500

Description
CABLE,VARIABLE FREQUENCY DRIVE VFD, SHIELDED MULTICONDUCTOR, 3 CONDUCTOR, 4/0AWG, 500FT, 1KV; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:0000AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft RoHS Compliant: Yes
Datasheet
Description
CABLE,VARIABLE FREQUENCY DRIVE VFD, SHIELDED MULTICONDUCTOR, 3 CONDUCTOR, 4/0AWG, 500FT, 1KV; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:0000AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable,variable Frequency Drive Vfd, Shielded Multiconductor, 3 Conductor, 4/0Awg, 500Ft, 1Kv; Cable Shielding Belden - 68K7415 - Newark, An Avnet Company
Chicago, IL, United States
Cable,variable Frequency Drive Vfd, Shielded Multiconductor, 3 Conductor, 4/0Awg, 500Ft, 1Kv; Cable Shielding Belden
68K7415
Cable,variable Frequency Drive Vfd, Shielded Multiconductor, 3 Conductor, 4/0Awg, 500Ft, 1Kv; Cable Shielding Belden 68K7415
CABLE,VARIABLE FREQUENCY DRIVE VFD, SHIELDED MULTICONDUCTOR, 3 CONDUCTOR, 4/0AWG, 500FT, 1KV; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:0000AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft RoHS Compliant: Yes

CABLE,VARIABLE FREQUENCY DRIVE VFD, SHIELDED MULTICONDUCTOR, 3 CONDUCTOR, 4/0AWG, 500FT, 1KV; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:0000AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 68K7415
Product Name Cable,variable Frequency Drive Vfd, Shielded Multiconductor, 3 Conductor, 4/0Awg, 500Ft, 1Kv; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG58C/U to XL1 Mini-Hook and Alligator Clip - 1021XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 60051A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details