Belden Inc. Multicore Cable, 3 Cond, 000Awg, 2000Ft; Cable Shielding Belden 29531F 0102000

Description
MULTICORE CABLE, 3 COND, 000AWG, 2000FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:000AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Black; Product Range:-RoHS Compliant: Yes
Datasheet
Description
MULTICORE CABLE, 3 COND, 000AWG, 2000FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:000AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Black; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable, 3 Cond, 000Awg, 2000Ft; Cable Shielding Belden - 66AH2292 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Cable, 3 Cond, 000Awg, 2000Ft; Cable Shielding Belden
66AH2292
Multicore Cable, 3 Cond, 000Awg, 2000Ft; Cable Shielding Belden 66AH2292
MULTICORE CABLE, 3 COND, 000AWG, 2000FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:000AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Black; Product Range:-RoHS Compliant: Yes

MULTICORE CABLE, 3 COND, 000AWG, 2000FT; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:000AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Black; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 66AH2292
Product Name Multicore Cable, 3 Cond, 000Awg, 2000Ft; Cable Shielding Belden
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details