The Multicore Cable, 3 Cond, 000AWg, 1000Ft, is designed for use in variable frequency drives (VFD) and AC motor and drive systems. It features three conductors of 3/0 AWG tinned copper with cross-linked polyethylene (XLPE) insulation, providing flexibility and durability in high-flex applications. The cable includes a symmetrical segmented ground made of tinned copper and is shielded with dual copper tapes for enhanced protection against electromagnetic interference. This cable is rated for 600/1000V and is suitable for both dry and wet environments, with a maximum operating temperature of 90°C. It has a nominal diameter of 1.620 inches and a minimum bend radius of 4.8 inches when stationary. The cable can handle a maximum current of 225 amps per conductor at 30°C. It is compliant with various standards, including NEC, UL, and CEC, making it suitable for a wide range of installations, including indoor and outdoor applications.
MULTICORE CABLE, 3 COND, 000AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:3Conducto
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 66AH2291 |
| Product Name | Multicore Cable, 3 Cond, 000Awg, 1000Ft; Cable Shielding Belden |