Belden Inc. Cable, Variable Frequency Drive Vfd, Shielded Multiconductor, 3 Conductor, 3/0Awg, 500Ft, 1Kv; Cable Shielding Belden 29531 010500

Description
CABLE, VARIABLE FREQUENCY DRIVE VFD, SHIELDED MULTICONDUCTOR, 3 CONDUCTOR, 3/0AWG, 500FT, 1KV; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:000AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft RoHS Compliant: Yes
Datasheet
Description
CABLE, VARIABLE FREQUENCY DRIVE VFD, SHIELDED MULTICONDUCTOR, 3 CONDUCTOR, 3/0AWG, 500FT, 1KV; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:000AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Variable Frequency Drive Vfd, Shielded Multiconductor, 3 Conductor, 3/0Awg, 500Ft, 1Kv; Cable Shielding Belden - 68K7413 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Variable Frequency Drive Vfd, Shielded Multiconductor, 3 Conductor, 3/0Awg, 500Ft, 1Kv; Cable Shielding Belden
68K7413
Cable, Variable Frequency Drive Vfd, Shielded Multiconductor, 3 Conductor, 3/0Awg, 500Ft, 1Kv; Cable Shielding Belden 68K7413
CABLE, VARIABLE FREQUENCY DRIVE VFD, SHIELDED MULTICONDUCTOR, 3 CONDUCTOR, 3/0AWG, 500FT, 1KV; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:000AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft RoHS Compliant: Yes

CABLE, VARIABLE FREQUENCY DRIVE VFD, SHIELDED MULTICONDUCTOR, 3 CONDUCTOR, 3/0AWG, 500FT, 1KV; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:000AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 68K7413
Product Name Cable, Variable Frequency Drive Vfd, Shielded Multiconductor, 3 Conductor, 3/0Awg, 500Ft, 1Kv; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details