Belden Inc. Multicore Cable, 3 Cond, 00Awg, 2000Ft; Cable Shielding Belden 29530F 0102000

Description
MULTICORE CABLE, 3 COND, 00AWG, 2000FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:00AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MULTICORE CABLE, 3 COND, 00AWG, 2000FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:00AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable, 3 Cond, 00Awg, 2000Ft; Cable Shielding Belden - 66AH2289 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Cable, 3 Cond, 00Awg, 2000Ft; Cable Shielding Belden
66AH2289
Multicore Cable, 3 Cond, 00Awg, 2000Ft; Cable Shielding Belden 66AH2289
MULTICORE CABLE, 3 COND, 00AWG, 2000FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:00AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

MULTICORE CABLE, 3 COND, 00AWG, 2000FT; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:00AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 66AH2289
Product Name Multicore Cable, 3 Cond, 00Awg, 2000Ft; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details