Belden Inc. VFD 100% Gnd, 3C #1/0 Str TC XLPE Ins + #1/0 Symm. Seg. Gnd (3 of #4) Str TC, CTS, Blk TPE Jkt, 600/1000V TC-ER 90C Dry/Wet 1000V Flexible Motor Supply Cable WTTC 29529F

Description
Belden 100% Ground Extra Flexible VFD, 3 Conductor 1/0AWG (19x56x30) Tinned Copper XLPE Insulation M4 Color Code + 1/0AWG Symmetrical Segmented Ground (3 of 4AWG) Tinned Copper Stranded, Overall Dual Copper Tapes Helically Applied Shield, Black TPE Outer Jacket, 600/1000V TC-ER 90C Dry/Wet 1000V Flexible Motor Supply Cable 1000V WTTC 600V CIC TC SUN RES OIL RES II DIR BUR
Description
Belden 100% Ground Extra Flexible VFD, 3 Conductor 1/0AWG (19x56x30) Tinned Copper XLPE Insulation M4 Color Code + 1/0AWG Symmetrical Segmented Ground (3 of 4AWG) Tinned Copper Stranded, Overall Dual Copper Tapes Helically Applied Shield, Black TPE Outer Jacket, 600/1000V TC-ER 90C Dry/Wet 1000V Flexible Motor Supply Cable 1000V WTTC 600V CIC TC SUN RES OIL RES II DIR BUR
Datasheet
Datasheet Summary
Powered by GS/AI

The Belden 29529F is a 100% Ground Extra Flexible Variable Frequency Drive (VFD) motor supply cable designed for use in AC motor and drive systems. It features three conductors of 1/0 AWG tinned copper with cross-linked polyethylene (XLPE) insulation, along with a symmetrical segmented ground of 1/0 AWG tinned copper. The cable is constructed with an overall dual copper tape shield for enhanced protection against electromagnetic interference. This cable is rated for 600/1000V and is suitable for both dry and wet environments, with an operating temperature range of -40°C to +90°C. It has a nominal diameter of 1.292 inches and can handle a maximum current of 170 amps per conductor at 30°C. The cable is compliant with various standards, including UL and NEC, making it suitable for installation in Class 1 Division 2 hazardous locations. The outer jacket is made of black thermoplastic elastomer (TPE), providing resistance to sunlight and oil, and is suitable for burial applications. The cable's design allows for high flexibility, making it ideal for hard-to-reach installation areas and applications that require exposure to high flex, motion, and abrasion.

Datasheet Summary
Powered by GS/AI

The Belden 29529F is a 100% Ground Extra Flexible Variable Frequency Drive (VFD) motor supply cable designed for use in AC motor and drive systems. It features three conductors of 1/0 AWG tinned copper with cross-linked polyethylene (XLPE) insulation, along with a symmetrical segmented ground of 1/0 AWG tinned copper. The cable is constructed with an overall dual copper tape shield for enhanced protection against electromagnetic interference. This cable is rated for 600/1000V and is suitable for both dry and wet environments, with an operating temperature range of -40°C to +90°C. It has a nominal diameter of 1.292 inches and can handle a maximum current of 170 amps per conductor at 30°C. The cable is compliant with various standards, including UL and NEC, making it suitable for installation in Class 1 Division 2 hazardous locations. The outer jacket is made of black thermoplastic elastomer (TPE), providing resistance to sunlight and oil, and is suitable for burial applications. The cable's design allows for high flexibility, making it ideal for hard-to-reach installation areas and applications that require exposure to high flex, motion, and abrasion.

Suppliers

Company
Product
Description
Supplier Links
VFD 100% Gnd, 3C #1/0 Str TC XLPE Ins + #1/0 Symm. Seg. Gnd (3 of #4) Str TC, CTS, Blk TPE Jkt, 600/1000V TC-ER 90C Dry/Wet 1000V Flexible Motor Supply Cable WTTC - 29529F - Belden Inc.
St. Louis, MO, United States
VFD 100% Gnd, 3C #1/0 Str TC XLPE Ins + #1/0 Symm. Seg. Gnd (3 of #4) Str TC, CTS, Blk TPE Jkt, 600/1000V TC-ER 90C Dry/Wet 1000V Flexible Motor Supply Cable WTTC
29529F
VFD 100% Gnd, 3C #1/0 Str TC XLPE Ins + #1/0 Symm. Seg. Gnd (3 of #4) Str TC, CTS, Blk TPE Jkt, 600/1000V TC-ER 90C Dry/Wet 1000V Flexible Motor Supply Cable WTTC 29529F
Belden 100% Ground Extra Flexible VFD, 3 Conductor 1/0AWG (19x56x30) Tinned Copper XLPE Insulation M4 Color Code + 1/0AWG Symmetrical Segmented Ground (3 of 4AWG) Tinned Copper Stranded, Overall Dual Copper Tapes Helically Applied Shield, Black TPE Outer Jacket, 600/1000V TC-ER 90C Dry/Wet 1000V Flexible Motor Supply Cable 1000V WTTC 600V CIC TC SUN RES OIL RES II DIR BUR

Belden 100% Ground Extra Flexible VFD, 3 Conductor 1/0AWG (19x56x30) Tinned Copper XLPE Insulation M4 Color Code + 1/0AWG Symmetrical Segmented Ground (3 of 4AWG) Tinned Copper Stranded, Overall Dual Copper Tapes Helically Applied Shield, Black TPE Outer Jacket, 600/1000V TC-ER 90C Dry/Wet 1000V Flexible Motor Supply Cable 1000V WTTC 600V CIC TC SUN RES OIL RES II DIR BUR

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number 29529F
Product Name VFD 100% Gnd, 3C #1/0 Str TC XLPE Ins + #1/0 Symm. Seg. Gnd (3 of #4) Str TC, CTS, Blk TPE Jkt, 600/1000V TC-ER 90C Dry/Wet 1000V Flexible Motor Supply Cable WTTC
Cable Shielding Corrugated or Helical Tape(s)
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC11205M1-0060F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
RADOX MFH S-B offshore power cable - radox-mfh-s-b-offshore-power-cable - BARTEC
Specs
Rated Temperature -45.56 to 48.89 C (-50 to 120 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details