Belden Inc. Multicore Cable, 3 Cond, 0Awg, 2500Ft; Cable Shielding Belden 29529F 0102500

Description
MULTICORE CABLE, 3 COND, 0AWG, 2500FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:0AWG; Conductor Area CSA:-; Reel Length (Imperial):2500ft; Reel Length (Metric):762m; Jacket Color:Black; Jacket Material:TPE RoHS Compliant: Yes
Datasheet
Description
MULTICORE CABLE, 3 COND, 0AWG, 2500FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:0AWG; Conductor Area CSA:-; Reel Length (Imperial):2500ft; Reel Length (Metric):762m; Jacket Color:Black; Jacket Material:TPE RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable, 3 Cond, 0Awg, 2500Ft; Cable Shielding Belden - 66AH2286 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Cable, 3 Cond, 0Awg, 2500Ft; Cable Shielding Belden
66AH2286
Multicore Cable, 3 Cond, 0Awg, 2500Ft; Cable Shielding Belden 66AH2286
MULTICORE CABLE, 3 COND, 0AWG, 2500FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:0AWG; Conductor Area CSA:-; Reel Length (Imperial):2500ft; Reel Length (Metric):762m; Jacket Color:Black; Jacket Material:TPE RoHS Compliant: Yes

MULTICORE CABLE, 3 COND, 0AWG, 2500FT; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:0AWG; Conductor Area CSA:-; Reel Length (Imperial):2500ft; Reel Length (Metric):762m; Jacket Color:Black; Jacket Material:TPE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 66AH2286
Product Name Multicore Cable, 3 Cond, 0Awg, 2500Ft; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS; Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details