Belden Inc. Cable, Variable Frequency Drive Vfd, Shielded Composite, 5 Conductor, 16Awg, 100Ft, 1Kv; Cable Shielding Belden 29513 010100

Description
CABLE, VARIABLE FREQUENCY DRIVE VFD, SHIELDED COMPOSITE, 5 CONDUCTOR, 16AWG, 100FT, 1KV; Cable Shielding:Shielded; No. of Conductors:5Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Jacket Color:BlackRoHS Compliant: Yes
Datasheet
Description
CABLE, VARIABLE FREQUENCY DRIVE VFD, SHIELDED COMPOSITE, 5 CONDUCTOR, 16AWG, 100FT, 1KV; Cable Shielding:Shielded; No. of Conductors:5Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Jacket Color:BlackRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Variable Frequency Drive Vfd, Shielded Composite, 5 Conductor, 16Awg, 100Ft, 1Kv; Cable Shielding Belden - 40M4224 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Variable Frequency Drive Vfd, Shielded Composite, 5 Conductor, 16Awg, 100Ft, 1Kv; Cable Shielding Belden
40M4224
Cable, Variable Frequency Drive Vfd, Shielded Composite, 5 Conductor, 16Awg, 100Ft, 1Kv; Cable Shielding Belden 40M4224
CABLE, VARIABLE FREQUENCY DRIVE VFD, SHIELDED COMPOSITE, 5 CONDUCTOR, 16AWG, 100FT, 1KV; Cable Shielding:Shielded; No. of Conductors:5Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Jacket Color:BlackRoHS Compliant: Yes

CABLE, VARIABLE FREQUENCY DRIVE VFD, SHIELDED COMPOSITE, 5 CONDUCTOR, 16AWG, 100FT, 1KV; Cable Shielding:Shielded; No. of Conductors:5Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Jacket Color:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 40M4224
Product Name Cable, Variable Frequency Drive Vfd, Shielded Composite, 5 Conductor, 16Awg, 100Ft, 1Kv; Cable Shielding Belden
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Sensor Cord, M18 Plug-Free End, 50Ft Rohs Compliant Sensata/bei Sensors - 74AJ9834 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
2 suppliers
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details