Belden Inc. Multiple Conductor Cables 29512 010500

Description
COMPOSITE CABLE SH PVC FEET
Request a Quote Datasheet
Description
COMPOSITE CABLE SH PVC FEET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 135-29512010500-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-29512010500-DS-ND
Multiple Conductor Cables 135-29512010500-DS-ND
COMPOSITE CABLE SH PVC FEET

COMPOSITE CABLE SH PVC FEET

Buy Now Datasheet
Cable, Variable Frequency Drive Vfd, Shielded Composite, 5 Conductor, 16Awg, 500Ft, 1Kv; Cable Shielding Belden - 40M4223 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Variable Frequency Drive Vfd, Shielded Composite, 5 Conductor, 16Awg, 500Ft, 1Kv; Cable Shielding Belden
40M4223
Cable, Variable Frequency Drive Vfd, Shielded Composite, 5 Conductor, 16Awg, 500Ft, 1Kv; Cable Shielding Belden 40M4223
CABLE, VARIABLE FREQUENCY DRIVE VFD, SHIELDED COMPOSITE, 5 CONDUCTOR, 16AWG, 500FT, 1KV; Cable Shielding:Shielded; No. of Conductors:5Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Jacket Color:BlackRoHS Compliant: Yes

CABLE, VARIABLE FREQUENCY DRIVE VFD, SHIELDED COMPOSITE, 5 CONDUCTOR, 16AWG, 500FT, 1KV; Cable Shielding:Shielded; No. of Conductors:5Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Jacket Color:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 135-29512010500-DS-ND 40M4223
Product Name Multiple Conductor Cables Cable, Variable Frequency Drive Vfd, Shielded Composite, 5 Conductor, 16Awg, 500Ft, 1Kv; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene; Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 534069 - RS Components, Ltd.
Specs
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details