Belden Inc. Multiple Conductor Cables 29511 0101000

Description
COMPOSITE CABLE SH PVC FEET
Request a Quote Datasheet
Description
COMPOSITE CABLE SH PVC FEET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 135-295110101000-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-295110101000-DS-ND
Multiple Conductor Cables 135-295110101000-DS-ND
COMPOSITE CABLE SH PVC FEET

COMPOSITE CABLE SH PVC FEET

Buy Now Datasheet
Cable, Variable Frequency Drive Vfd, Shielded Composite, 5 Conductor, 16Awg, 1000Ft, 1Kv; Cable Shielding Belden - 30M7205 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Variable Frequency Drive Vfd, Shielded Composite, 5 Conductor, 16Awg, 1000Ft, 1Kv; Cable Shielding Belden
30M7205
Cable, Variable Frequency Drive Vfd, Shielded Composite, 5 Conductor, 16Awg, 1000Ft, 1Kv; Cable Shielding Belden 30M7205
CABLE, VARIABLE FREQUENCY DRIVE VFD, SHIELDED COMPOSITE, 5 CONDUCTOR, 16AWG, 1000FT, 1KV; Cable Shielding:Shielded; No. of Conductors:5Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Product Range:- RoHS Compliant: Yes

CABLE, VARIABLE FREQUENCY DRIVE VFD, SHIELDED COMPOSITE, 5 CONDUCTOR, 16AWG, 1000FT, 1KV; Cable Shielding:Shielded; No. of Conductors:5Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 135-295110101000-DS-ND 30M7205
Product Name Multiple Conductor Cables Cable, Variable Frequency Drive Vfd, Shielded Composite, 5 Conductor, 16Awg, 1000Ft, 1Kv; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Strainsert Cable - BeN4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Connecting cable - 706-150/350-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers