Belden Inc. Cable, Variable Frequency Drive Vfd, Shielded Composite, 5 Conductor, 16Awg, 100Ft, 1Kv; Cable Shielding Belden 29511 010100

Description
CABLE, VARIABLE FREQUENCY DRIVE VFD, SHIELDED COMPOSITE, 5 CONDUCTOR, 16AWG, 100FT, 1KV; Cable Shielding:Shielded; No. of Conductors:5Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Jacket Color:BlackRoHS Compliant: Yes
Datasheet
Description
CABLE, VARIABLE FREQUENCY DRIVE VFD, SHIELDED COMPOSITE, 5 CONDUCTOR, 16AWG, 100FT, 1KV; Cable Shielding:Shielded; No. of Conductors:5Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Jacket Color:BlackRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Variable Frequency Drive Vfd, Shielded Composite, 5 Conductor, 16Awg, 100Ft, 1Kv; Cable Shielding Belden - 40M4220 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Variable Frequency Drive Vfd, Shielded Composite, 5 Conductor, 16Awg, 100Ft, 1Kv; Cable Shielding Belden
40M4220
Cable, Variable Frequency Drive Vfd, Shielded Composite, 5 Conductor, 16Awg, 100Ft, 1Kv; Cable Shielding Belden 40M4220
CABLE, VARIABLE FREQUENCY DRIVE VFD, SHIELDED COMPOSITE, 5 CONDUCTOR, 16AWG, 100FT, 1KV; Cable Shielding:Shielded; No. of Conductors:5Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Jacket Color:BlackRoHS Compliant: Yes

CABLE, VARIABLE FREQUENCY DRIVE VFD, SHIELDED COMPOSITE, 5 CONDUCTOR, 16AWG, 100FT, 1KV; Cable Shielding:Shielded; No. of Conductors:5Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Jacket Color:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 40M4220
Product Name Cable, Variable Frequency Drive Vfd, Shielded Composite, 5 Conductor, 16Awg, 100Ft, 1Kv; Cable Shielding Belden
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Solid PTFE Flexible Cable Assemblies: Mini-Flex 105 | Titan-Flex® 170 -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details