Belden 100% Ground Extra Flexible VFD, 3 Conductor 2AWG (7x95x30) Tinned Copper XLPE Insulation M4 Color Code + 2AWG Symmetrical Segmented Ground (3 of 6AWG) Tinned Copper Stranded, Overall Beldfoil®+Tinned Copper Braid(85%) Shield, Black TPE Outer Jacket, 600/1000V TC-ER 90C Dry/Wet 1000V Flexible Motor Supply Cable 1000V WTTC 600V CIC TC SUN RES OIL RES II DIR BUR
| Belden Inc. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 29507F |
| Product Name | VFD 100% Gnd, 3C #2 Str TC XLPE Ins + #2 Symm. Seg. Gnd (3 of #6) Str TC, OS+TC Brd, Blk TPE Jkt, 600/1000V TC-ER 90C Dry/Wet 1000V Flexible Motor Supply Cable WTTC |
| Cable Shielding | Braid; Foil; Foil + Braid(s) |