Belden Inc. Multicore Cable, 3 Cond, 2Awg, 2000Ft; Cable Shielding Belden 29507F 0102000

Description
MULTICORE CABLE, 3 COND, 2AWG, 2000FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:2AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Black; Jacket Material:TPERoHS Compliant: Yes
Datasheet
Description
MULTICORE CABLE, 3 COND, 2AWG, 2000FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:2AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Black; Jacket Material:TPERoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable, 3 Cond, 2Awg, 2000Ft; Cable Shielding Belden - 66AH2278 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Cable, 3 Cond, 2Awg, 2000Ft; Cable Shielding Belden
66AH2278
Multicore Cable, 3 Cond, 2Awg, 2000Ft; Cable Shielding Belden 66AH2278
MULTICORE CABLE, 3 COND, 2AWG, 2000FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:2AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Black; Jacket Material:TPERoHS Compliant: Yes

MULTICORE CABLE, 3 COND, 2AWG, 2000FT; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:2AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Black; Jacket Material:TPERoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 66AH2278
Product Name Multicore Cable, 3 Cond, 2Awg, 2000Ft; Cable Shielding Belden
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to Test Cable, RG142B/U - 1146 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6097A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Self-regulating heating cable HSB - self regulating heating cable hsb - BARTEC
Specs
Rated Temperature -51.11 to 48.89 C (-60 to 120 F)
View Details