Belden Inc. Multicore Cable, 3 Cond, 4Awg, 3000Ft; Cable Shielding Belden 29506F 0103000

Description
MULTICORE CABLE, 3 COND, 4AWG, 3000FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:4AWG; Conductor Area CSA:-; Reel Length (Imperial):3000ft; Reel Length (Metric):914.4m; Jacket Color:Black; Jacket Material:TPERoHS Compliant: Yes
Datasheet
Description
MULTICORE CABLE, 3 COND, 4AWG, 3000FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:4AWG; Conductor Area CSA:-; Reel Length (Imperial):3000ft; Reel Length (Metric):914.4m; Jacket Color:Black; Jacket Material:TPERoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable, 3 Cond, 4Awg, 3000Ft; Cable Shielding Belden - 66AH2276 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Cable, 3 Cond, 4Awg, 3000Ft; Cable Shielding Belden
66AH2276
Multicore Cable, 3 Cond, 4Awg, 3000Ft; Cable Shielding Belden 66AH2276
MULTICORE CABLE, 3 COND, 4AWG, 3000FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:4AWG; Conductor Area CSA:-; Reel Length (Imperial):3000ft; Reel Length (Metric):914.4m; Jacket Color:Black; Jacket Material:TPERoHS Compliant: Yes

MULTICORE CABLE, 3 COND, 4AWG, 3000FT; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:4AWG; Conductor Area CSA:-; Reel Length (Imperial):3000ft; Reel Length (Metric):914.4m; Jacket Color:Black; Jacket Material:TPERoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 66AH2276
Product Name Multicore Cable, 3 Cond, 4Awg, 3000Ft; Cable Shielding Belden
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12p to OBD female cable - QLC16090 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 534066 - RS Components, Ltd.
Specs
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details