Belden Inc. Cable, Variable Frequency Drive Vfd, Shielded Multiconductor, 4 Conductor, 4Awg, 250Ft, 1Kv; Cable Shielding Belden 29506 010250

Description
CABLE, VARIABLE FREQUENCY DRIVE VFD, SHIELDED MULTICONDUCTOR, 4 CONDUCTOR, 4AWG, 250FT, 1KV; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:4AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Product Range:-RoHS Compliant: Yes
Datasheet
Description
CABLE, VARIABLE FREQUENCY DRIVE VFD, SHIELDED MULTICONDUCTOR, 4 CONDUCTOR, 4AWG, 250FT, 1KV; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:4AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Variable Frequency Drive Vfd, Shielded Multiconductor, 4 Conductor, 4Awg, 250Ft, 1Kv; Cable Shielding Belden - 83F8571 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Variable Frequency Drive Vfd, Shielded Multiconductor, 4 Conductor, 4Awg, 250Ft, 1Kv; Cable Shielding Belden
83F8571
Cable, Variable Frequency Drive Vfd, Shielded Multiconductor, 4 Conductor, 4Awg, 250Ft, 1Kv; Cable Shielding Belden 83F8571
CABLE, VARIABLE FREQUENCY DRIVE VFD, SHIELDED MULTICONDUCTOR, 4 CONDUCTOR, 4AWG, 250FT, 1KV; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:4AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Product Range:-RoHS Compliant: Yes

CABLE, VARIABLE FREQUENCY DRIVE VFD, SHIELDED MULTICONDUCTOR, 4 CONDUCTOR, 4AWG, 250FT, 1KV; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:4AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83F8571
Product Name Cable, Variable Frequency Drive Vfd, Shielded Multiconductor, 4 Conductor, 4Awg, 250Ft, 1Kv; Cable Shielding Belden
Unlock Full Specs
to access all available technical data

Similar Products

ZB9050 | Power/sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable, black -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-2000-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details