Belden Inc. Multiple Conductor Cables 29505 010250

Description
3 #6 XLPE, #6 PVC SH HMF
Request a Quote Datasheet
Description
3 #6 XLPE, #6 PVC SH HMF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 135-29505010250-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-29505010250-ND
Multiple Conductor Cables 135-29505010250-ND
3 #6 XLPE, #6 PVC SH HMF

3 #6 XLPE, #6 PVC SH HMF

Buy Now Datasheet
Cable, Variable Frequency Drive Vfd, Shielded Multiconductor, 3 Conductor/1Ground, 6Awg, 250Ft, 1Kv; Cable Shielding Belden - 83F8570 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Variable Frequency Drive Vfd, Shielded Multiconductor, 3 Conductor/1Ground, 6Awg, 250Ft, 1Kv; Cable Shielding Belden
83F8570
Cable, Variable Frequency Drive Vfd, Shielded Multiconductor, 3 Conductor/1Ground, 6Awg, 250Ft, 1Kv; Cable Shielding Belden 83F8570
CABLE, VARIABLE FREQUENCY DRIVE VFD, SHIELDED MULTICONDUCTOR, 3 CONDUCTOR/1GROUND, 6AWG, 250FT, 1KV; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:6AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft RoHS Compliant: Yes

CABLE, VARIABLE FREQUENCY DRIVE VFD, SHIELDED MULTICONDUCTOR, 3 CONDUCTOR/1GROUND, 6AWG, 250FT, 1KV; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:6AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 135-29505010250-ND 83F8570
Product Name Multiple Conductor Cables Cable, Variable Frequency Drive Vfd, Shielded Multiconductor, 3 Conductor/1Ground, 6Awg, 250Ft, 1Kv; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene; Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
13+13 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC12605M1-0060F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to Alligators - 1059 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details