Belden Inc. Multicore Cable, 3 Cond, 8Awg, 5000Ft; Cable Shielding Belden 29504F 0105000

Description
MULTICORE CABLE, 3 COND, 8AWG, 5000FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Jacket Color:Black; Jacket Material:TPE RoHS Compliant: Yes
Datasheet
Description
MULTICORE CABLE, 3 COND, 8AWG, 5000FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Jacket Color:Black; Jacket Material:TPE RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable, 3 Cond, 8Awg, 5000Ft; Cable Shielding Belden - 66AH2271 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Cable, 3 Cond, 8Awg, 5000Ft; Cable Shielding Belden
66AH2271
Multicore Cable, 3 Cond, 8Awg, 5000Ft; Cable Shielding Belden 66AH2271
MULTICORE CABLE, 3 COND, 8AWG, 5000FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Jacket Color:Black; Jacket Material:TPE RoHS Compliant: Yes

MULTICORE CABLE, 3 COND, 8AWG, 5000FT; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Jacket Color:Black; Jacket Material:TPE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 66AH2271
Product Name Multicore Cable, 3 Cond, 8Awg, 5000Ft; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details