Belden Inc. Cable, Variable Frequency Drive Vfd, Shielded Multiconductor, 4 Conductor, 8Awg, 500Ft, 1Kv; Cable Shielding Belden 29504 010500

Description
CABLE, VARIABLE FREQUENCY DRIVE VFD, SHIELDED MULTICONDUCTOR, 4 CONDUCTOR, 8AWG, 500FT, 1KV; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Product Range:-RoHS Compliant: Yes
Datasheet
Description
CABLE, VARIABLE FREQUENCY DRIVE VFD, SHIELDED MULTICONDUCTOR, 4 CONDUCTOR, 8AWG, 500FT, 1KV; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Variable Frequency Drive Vfd, Shielded Multiconductor, 4 Conductor, 8Awg, 500Ft, 1Kv; Cable Shielding Belden - 83F8569 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Variable Frequency Drive Vfd, Shielded Multiconductor, 4 Conductor, 8Awg, 500Ft, 1Kv; Cable Shielding Belden
83F8569
Cable, Variable Frequency Drive Vfd, Shielded Multiconductor, 4 Conductor, 8Awg, 500Ft, 1Kv; Cable Shielding Belden 83F8569
CABLE, VARIABLE FREQUENCY DRIVE VFD, SHIELDED MULTICONDUCTOR, 4 CONDUCTOR, 8AWG, 500FT, 1KV; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Product Range:-RoHS Compliant: Yes

CABLE, VARIABLE FREQUENCY DRIVE VFD, SHIELDED MULTICONDUCTOR, 4 CONDUCTOR, 8AWG, 500FT, 1KV; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83F8569
Product Name Cable, Variable Frequency Drive Vfd, Shielded Multiconductor, 4 Conductor, 8Awg, 500Ft, 1Kv; Cable Shielding Belden
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details