Belden Inc. Multiple Conductor Cables 29504 0101000

Description
3 #8 XLPE, #8 PVC SH PVC FEET
Request a Quote Datasheet
Description
3 #8 XLPE, #8 PVC SH PVC FEET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 135-295040101000-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-295040101000-DS-ND
Multiple Conductor Cables 135-295040101000-DS-ND
3 #8 XLPE, #8 PVC SH PVC FEET

3 #8 XLPE, #8 PVC SH PVC FEET

Buy Now Datasheet
Cable, Variable Frequency Drive Vfd, Shielded Multiconductor, 4 Conductor, 8Awg, 1000Ft, 1Kv; Cable Shielding Belden - 09C9356 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Variable Frequency Drive Vfd, Shielded Multiconductor, 4 Conductor, 8Awg, 1000Ft, 1Kv; Cable Shielding Belden
09C9356
Cable, Variable Frequency Drive Vfd, Shielded Multiconductor, 4 Conductor, 8Awg, 1000Ft, 1Kv; Cable Shielding Belden 09C9356
CABLE, VARIABLE FREQUENCY DRIVE VFD, SHIELDED MULTICONDUCTOR, 4 CONDUCTOR, 8AWG, 1000FT, 1KV; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft RoHS Compliant: Yes

CABLE, VARIABLE FREQUENCY DRIVE VFD, SHIELDED MULTICONDUCTOR, 4 CONDUCTOR, 8AWG, 1000FT, 1KV; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 135-295040101000-DS-ND 09C9356
Product Name Multiple Conductor Cables Cable, Variable Frequency Drive Vfd, Shielded Multiconductor, 4 Conductor, 8Awg, 1000Ft, 1Kv; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Solid PTFE Flexible Cable Assemblies: Mini-Flex 105 | Titan-Flex® 170 -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details