Belden Inc. Multicore Cable, 3 Cond, 10Awg, 5000Ft; Cable Shielding Belden 29503F 0105000

Description
MULTICORE CABLE, 3 COND, 10AWG, 5000FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Jacket Color:Black; Voltage Rating:1kVRoHS Compliant: Yes
Datasheet
Description
MULTICORE CABLE, 3 COND, 10AWG, 5000FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Jacket Color:Black; Voltage Rating:1kVRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable, 3 Cond, 10Awg, 5000Ft; Cable Shielding Belden - 66AH2268 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Cable, 3 Cond, 10Awg, 5000Ft; Cable Shielding Belden
66AH2268
Multicore Cable, 3 Cond, 10Awg, 5000Ft; Cable Shielding Belden 66AH2268
MULTICORE CABLE, 3 COND, 10AWG, 5000FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Jacket Color:Black; Voltage Rating:1kVRoHS Compliant: Yes

MULTICORE CABLE, 3 COND, 10AWG, 5000FT; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Jacket Color:Black; Voltage Rating:1kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 66AH2268
Product Name Multicore Cable, 3 Cond, 10Awg, 5000Ft; Cable Shielding Belden
Unlock Full Specs
to access all available technical data

Similar Products

OBD 2 J1962 male to female OBD wires with braided hose - QLC16098 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 361848 - RS Components, Ltd.
Specs
Standards / Certifications RoHS
Rated Temperature 30 to 60 C (86 to 140 F)
View Details