Belden Inc. Multiple Conductor Cables - 29503F 0101000 29503F 0101000

Description
Manufacturer: Belden Inc. Win Source Part Number: 1035985-29503F 0101000 Features: Drain Wire, Oil Resistant, UV Resistant Wire Gauge: 10 AWG Length: 1000.0' (304.8m) Cable Type: Multi-Conductor Usage: Motor Supply Number of Conductors: 4 Shield Material: Aluminum; Copper, Tinned Conductor Strand: 7x37x34 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Thermoplastic Elastomer (TPE) Jacket (Insulation) Diameter: 0.716" (18.19mm) Shield Type: Foil, Braid Jacket Color: Black Conductor Insulation: Polyolefin (PO) Jacket (Insulation) Thickness: 0.073" (1.85mm) Shield Coverage: 100%, 85% Categories: Cables, Wires Status: Active Temperature Range - Operating: -40°C to 90°C Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Belden Inc. Win Source Part Number: 1035985-29503F 0101000 Features: Drain Wire, Oil Resistant, UV Resistant Wire Gauge: 10 AWG Length: 1000.0' (304.8m) Cable Type: Multi-Conductor Usage: Motor Supply Number of Conductors: 4 Shield Material: Aluminum; Copper, Tinned Conductor Strand: 7x37x34 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Thermoplastic Elastomer (TPE) Jacket (Insulation) Diameter: 0.716" (18.19mm) Shield Type: Foil, Braid Jacket Color: Black Conductor Insulation: Polyolefin (PO) Jacket (Insulation) Thickness: 0.073" (1.85mm) Shield Coverage: 100%, 85% Categories: Cables, Wires Status: Active Temperature Range - Operating: -40°C to 90°C Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Multiple Conductor Cables - 29503F 0101000
1035985-29503F 0101000
Multiple Conductor Cables - 29503F 0101000 1035985-29503F 0101000
Manufacturer: Belden Inc. Win Source Part Number: 1035985-29503F 0101000 Features: Drain Wire, Oil Resistant, UV Resistant Wire Gauge: 10 AWG Length: 1000.0' (304.8m) Cable Type: Multi-Conductor Usage: Motor Supply Number of Conductors: 4 Shield Material: Aluminum; Copper, Tinned Conductor Strand: 7x37x34 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Thermoplastic Elastomer (TPE) Jacket (Insulation) Diameter: 0.716" (18.19mm) Shield Type: Foil, Braid Jacket Color: Black Conductor Insulation: Polyolefin (PO) Jacket (Insulation) Thickness: 0.073" (1.85mm) Shield Coverage: 100%, 85% Categories: Cables, Wires Status: Active Temperature Range - Operating: -40°C to 90°C Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Belden Inc.
Win Source Part Number: 1035985-29503F 0101000
Features: Drain Wire, Oil Resistant, UV Resistant
Wire Gauge: 10 AWG
Length: 1000.0' (304.8m)
Cable Type: Multi-Conductor
Usage: Motor Supply
Number of Conductors: 4
Shield Material: Aluminum; Copper, Tinned
Conductor Strand: 7x37x34
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Thermoplastic Elastomer (TPE)
Jacket (Insulation) Diameter: 0.716" (18.19mm)
Shield Type: Foil, Braid
Jacket Color: Black
Conductor Insulation: Polyolefin (PO)
Jacket (Insulation) Thickness: 0.073" (1.85mm)
Shield Coverage: 100%, 85%
Categories: Cables, Wires
Status: Active
Temperature Range - Operating: -40°C to 90°C
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Multiple Conductor Cables - BEL1010-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1010-1000-ND
Multiple Conductor Cables BEL1010-1000-ND
4 Conductor Multi-Conductor Cable Black 10 AWG Foil, Braid 1000.0' (304.8m)

4 Conductor Multi-Conductor Cable Black 10 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Multiple Conductor Cables - 135-29503F0101000-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-29503F0101000-DS-ND
Multiple Conductor Cables 135-29503F0101000-DS-ND
CABLE 4COND 10AWG BLK SHLD FOOT

CABLE 4COND 10AWG BLK SHLD FOOT

Buy Now Datasheet
Multicore Cable, 3 Cond, 10Awg, 1000Ft; Cable Shielding Belden - 66AH2267 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Cable, 3 Cond, 10Awg, 1000Ft; Cable Shielding Belden
66AH2267
Multicore Cable, 3 Cond, 10Awg, 1000Ft; Cable Shielding Belden 66AH2267
MULTICORE CABLE, 3 COND, 10AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

MULTICORE CABLE, 3 COND, 10AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 1035985-29503F 0101000 BEL1010-1000-ND 66AH2267
Product Name Multiple Conductor Cables - 29503F 0101000 Multiple Conductor Cables Multicore Cable, 3 Cond, 10Awg, 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Insulation Polyolefin (PO)
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details