Belden Inc. Multicore Cable, 3 Cond, 12Awg, 5000Ft; Cable Shielding Belden 29502F 0105000

Description
MULTICORE CABLE, 3 COND, 12AWG, 5000FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Jacket Color:Black; Voltage Rating:1kVRoHS Compliant: Yes
Datasheet
Description
MULTICORE CABLE, 3 COND, 12AWG, 5000FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Jacket Color:Black; Voltage Rating:1kVRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable, 3 Cond, 12Awg, 5000Ft; Cable Shielding Belden - 66AH2266 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Cable, 3 Cond, 12Awg, 5000Ft; Cable Shielding Belden
66AH2266
Multicore Cable, 3 Cond, 12Awg, 5000Ft; Cable Shielding Belden 66AH2266
MULTICORE CABLE, 3 COND, 12AWG, 5000FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Jacket Color:Black; Voltage Rating:1kVRoHS Compliant: Yes

MULTICORE CABLE, 3 COND, 12AWG, 5000FT; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Jacket Color:Black; Voltage Rating:1kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 66AH2266
Product Name Multicore Cable, 3 Cond, 12Awg, 5000Ft; Cable Shielding Belden
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details