Belden Inc. Multicore Cable, 3 Cond, 14Awg, 5000Ft; Cable Shielding Belden 29501F 0105000

Description
MULTICORE CABLE, 3 COND, 14AWG, 5000FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Jacket Color:Black; Voltage Rating:1kVRoHS Compliant: Yes
Datasheet
Description
MULTICORE CABLE, 3 COND, 14AWG, 5000FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Jacket Color:Black; Voltage Rating:1kVRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable, 3 Cond, 14Awg, 5000Ft; Cable Shielding Belden - 66AH2263 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Cable, 3 Cond, 14Awg, 5000Ft; Cable Shielding Belden
66AH2263
Multicore Cable, 3 Cond, 14Awg, 5000Ft; Cable Shielding Belden 66AH2263
MULTICORE CABLE, 3 COND, 14AWG, 5000FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Jacket Color:Black; Voltage Rating:1kVRoHS Compliant: Yes

MULTICORE CABLE, 3 COND, 14AWG, 5000FT; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Jacket Color:Black; Voltage Rating:1kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 66AH2263
Product Name Multicore Cable, 3 Cond, 14Awg, 5000Ft; Cable Shielding Belden
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details