Belden Inc. Multiple Conductor Cables 29501F 0101000

Description
4 Conductor Multi-Conductor Cable Black 14 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Black 14 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 135-29501F0101000-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-29501F0101000-DS-ND
Multiple Conductor Cables 135-29501F0101000-DS-ND
4 Conductor Multi-Conductor Cable Black 14 AWG Foil, Braid 1000.0' (304.8m)

4 Conductor Multi-Conductor Cable Black 14 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Multicore Cable, 3 Cond, 14Awg, 1000Ft; Cable Shielding Belden - 66AH2262 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Cable, 3 Cond, 14Awg, 1000Ft; Cable Shielding Belden
66AH2262
Multicore Cable, 3 Cond, 14Awg, 1000Ft; Cable Shielding Belden 66AH2262
MULTICORE CABLE, 3 COND, 14AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

MULTICORE CABLE, 3 COND, 14AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 135-29501F0101000-DS-ND 66AH2262
Product Name Multiple Conductor Cables Multicore Cable, 3 Cond, 14Awg, 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Insulation Polyolefin (PO)
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details