Belden Inc. #14/4C XLPE SHPVC, BLACK 29501 010250

Description
XLPE Insulation Will Not Melt. Rated for Use in Wet Environments to a Full 90°C Applications: 1000 V Flexible Motor Supply Cable; EFD, Variable Frequency Drive 4-Conductors: (3) Stranded TC Circuit Conductors + (1) Full-Sized Ground, Shielding: 100 % Beldfoil + Overall TC 85% Braid Shield + Drain Wire Overall PVC Jacket Certifications: NEC/(UL) - RHW-2 Singles, CSA - 1000 V AWM I/II A/B
Datasheet
Description
XLPE Insulation Will Not Melt. Rated for Use in Wet Environments to a Full 90°C Applications: 1000 V Flexible Motor Supply Cable; EFD, Variable Frequency Drive 4-Conductors: (3) Stranded TC Circuit Conductors + (1) Full-Sized Ground, Shielding: 100 % Beldfoil + Overall TC 85% Braid Shield + Drain Wire Overall PVC Jacket Certifications: NEC/(UL) - RHW-2 Singles, CSA - 1000 V AWM I/II A/B
Datasheet

Suppliers

Company
Product
Description
Supplier Links
#14/4C XLPE SHPVC, BLACK - 70004266 - Allied Electronics, Inc.
Fort Worth, TX, USA
#14/4C XLPE SHPVC, BLACK
70004266
#14/4C XLPE SHPVC, BLACK 70004266
XLPE Insulation Will Not Melt. Rated for Use in Wet Environments to a Full 90°C Applications: 1000 V Flexible Motor Supply Cable; EFD, Variable Frequency Drive 4-Conductors: (3) Stranded TC Circuit Conductors + (1) Full-Sized Ground, Shielding: 100 % Beldfoil + Overall TC 85% Braid Shield + Drain Wire Overall PVC Jacket Certifications: NEC/(UL) - RHW-2 Singles, CSA - 1000 V AWM I/II A/B

  • XLPE Insulation Will Not Melt. Rated for Use in Wet Environments to a Full 90°C
  • Applications: 1000 V Flexible Motor Supply Cable; EFD, Variable Frequency Drive
  • 4-Conductors: (3) Stranded TC Circuit Conductors + (1) Full-Sized Ground, Shielding: 100 % Beldfoil + Overall TC 85% Braid Shield + Drain Wire
  • Overall PVC Jacket
  • Certifications: NEC/(UL) - RHW-2 Singles, CSA - 1000 V AWM I/II A/B
Supplier's Site
Cable, Variable Frequency Drive Vfd, Shielded Multiconductor, 4 Conductor, 14Awg, 250Ft, 1Kv; Cable Shielding Belden - 01C0600 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Variable Frequency Drive Vfd, Shielded Multiconductor, 4 Conductor, 14Awg, 250Ft, 1Kv; Cable Shielding Belden
01C0600
Cable, Variable Frequency Drive Vfd, Shielded Multiconductor, 4 Conductor, 14Awg, 250Ft, 1Kv; Cable Shielding Belden 01C0600
CABLE, VARIABLE FREQUENCY DRIVE VFD, SHIELDED MULTICONDUCTOR, 4 CONDUCTOR, 14AWG, 250FT, 1KV; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft RoHS Compliant: Yes

CABLE, VARIABLE FREQUENCY DRIVE VFD, SHIELDED MULTICONDUCTOR, 4 CONDUCTOR, 14AWG, 250FT, 1KV; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Control and Instrumentation Cables Cable Assemblies
Product Number 70004266 01C0600
Product Name #14/4C XLPE SHPVC, BLACK Cable, Variable Frequency Drive Vfd, Shielded Multiconductor, 4 Conductor, 14Awg, 250Ft, 1Kv; Cable Shielding Belden
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian) RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS; Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details