Belden Inc. Cable, Variable Frequency Drive Vfd, Shielded Multiconductor, 4 Conductor, 14Awg, 100Ft, 1Kv; Cable Shielding Belden 29501 010100

Description
CABLE, VARIABLE FREQUENCY DRIVE VFD, SHIELDED MULTICONDUCTOR, 4 CONDUCTOR, 14AWG, 100FT, 1KV; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft RoHS Compliant: Yes
Datasheet
Description
CABLE, VARIABLE FREQUENCY DRIVE VFD, SHIELDED MULTICONDUCTOR, 4 CONDUCTOR, 14AWG, 100FT, 1KV; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Variable Frequency Drive Vfd, Shielded Multiconductor, 4 Conductor, 14Awg, 100Ft, 1Kv; Cable Shielding Belden - 18M5589 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Variable Frequency Drive Vfd, Shielded Multiconductor, 4 Conductor, 14Awg, 100Ft, 1Kv; Cable Shielding Belden
18M5589
Cable, Variable Frequency Drive Vfd, Shielded Multiconductor, 4 Conductor, 14Awg, 100Ft, 1Kv; Cable Shielding Belden 18M5589
CABLE, VARIABLE FREQUENCY DRIVE VFD, SHIELDED MULTICONDUCTOR, 4 CONDUCTOR, 14AWG, 100FT, 1KV; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft RoHS Compliant: Yes

CABLE, VARIABLE FREQUENCY DRIVE VFD, SHIELDED MULTICONDUCTOR, 4 CONDUCTOR, 14AWG, 100FT, 1KV; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18M5589
Product Name Cable, Variable Frequency Drive Vfd, Shielded Multiconductor, 4 Conductor, 14Awg, 100Ft, 1Kv; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details