Belden Inc. Multicore Cable, 3 Cond, 16Awg, 6000Ft; Cable Shielding Belden 29500F 0106000

Description
MULTICORE CABLE, 3 COND, 16AWG, 6000FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):6000ft; Reel Length (Metric):1828.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MULTICORE CABLE, 3 COND, 16AWG, 6000FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):6000ft; Reel Length (Metric):1828.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable, 3 Cond, 16Awg, 6000Ft; Cable Shielding Belden - 66AH2261 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Cable, 3 Cond, 16Awg, 6000Ft; Cable Shielding Belden
66AH2261
Multicore Cable, 3 Cond, 16Awg, 6000Ft; Cable Shielding Belden 66AH2261
MULTICORE CABLE, 3 COND, 16AWG, 6000FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):6000ft; Reel Length (Metric):1828.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

MULTICORE CABLE, 3 COND, 16AWG, 6000FT; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):6000ft; Reel Length (Metric):1828.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 66AH2261
Product Name Multicore Cable, 3 Cond, 16Awg, 6000Ft; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data