Belden Inc. Cable, Variable Frequency Drive Vfd, Shielded Multiconductor, 4 Conductor, 16Awg, 250Ft, 1Kv; Cable Shielding Belden 29500 010250

Description
CABLE, VARIABLE FREQUENCY DRIVE VFD, SHIELDED MULTICONDUCTOR, 4 CONDUCTOR, 16AWG, 250FT, 1KV; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft RoHS Compliant: Yes
Datasheet
Description
CABLE, VARIABLE FREQUENCY DRIVE VFD, SHIELDED MULTICONDUCTOR, 4 CONDUCTOR, 16AWG, 250FT, 1KV; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Variable Frequency Drive Vfd, Shielded Multiconductor, 4 Conductor, 16Awg, 250Ft, 1Kv; Cable Shielding Belden - 19C3213 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Variable Frequency Drive Vfd, Shielded Multiconductor, 4 Conductor, 16Awg, 250Ft, 1Kv; Cable Shielding Belden
19C3213
Cable, Variable Frequency Drive Vfd, Shielded Multiconductor, 4 Conductor, 16Awg, 250Ft, 1Kv; Cable Shielding Belden 19C3213
CABLE, VARIABLE FREQUENCY DRIVE VFD, SHIELDED MULTICONDUCTOR, 4 CONDUCTOR, 16AWG, 250FT, 1KV; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft RoHS Compliant: Yes

CABLE, VARIABLE FREQUENCY DRIVE VFD, SHIELDED MULTICONDUCTOR, 4 CONDUCTOR, 16AWG, 250FT, 1KV; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft RoHS Compliant: Yes

Supplier's Site Datasheet
#16/4C XLPE SHPVC, BLACK - 70004264 - Allied Electronics, Inc.
Fort Worth, TX, USA
#16/4C XLPE SHPVC, BLACK
70004264
#16/4C XLPE SHPVC, BLACK 70004264
XLPE Insulation Will Not Melt. Rated for Use in Wet Environments to a Full 90°C Applications: 1000 V Flexible Motor Supply Cable; EFD, Variable Frequency Drive 4-Conductors: (3) Stranded TC Circuit Conductors + (1) Full-Sized Ground, Shielding: 100 % Beldfoil + Overall TC 85% Braid Shield + Drain Wire Overall PVC Jacket Certifications: NEC/(UL) - RHW-2 Singles, CSA - 1000 V AWM I/II A/B

  • XLPE Insulation Will Not Melt. Rated for Use in Wet Environments to a Full 90°C
  • Applications: 1000 V Flexible Motor Supply Cable; EFD, Variable Frequency Drive
  • 4-Conductors: (3) Stranded TC Circuit Conductors + (1) Full-Sized Ground, Shielding: 100 % Beldfoil + Overall TC 85% Braid Shield + Drain Wire
  • Overall PVC Jacket
  • Certifications: NEC/(UL) - RHW-2 Singles, CSA - 1000 V AWM I/II A/B
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Control and Instrumentation Cables
Product Number 19C3213 70004264
Product Name Cable, Variable Frequency Drive Vfd, Shielded Multiconductor, 4 Conductor, 16Awg, 250Ft, 1Kv; Cable Shielding Belden #16/4C XLPE SHPVC, BLACK
Standards / Certifications RoHS CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian)
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details