West Penn Wire Shielded Multconductor Cable, 2 Conductor, 18Awg, 1000Ft, Gray, 300V; Cable Shielding West Penn 293-10002772

Description
SHIELDED MULTCONDUCTOR CABLE, 2 CONDUCTOR, 18AWG, 1000FT, GRAY, 300V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m
Datasheet
Description
SHIELDED MULTCONDUCTOR CABLE, 2 CONDUCTOR, 18AWG, 1000FT, GRAY, 300V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multconductor Cable, 2 Conductor, 18Awg, 1000Ft, Gray, 300V; Cable Shielding West Penn - 14C7475 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multconductor Cable, 2 Conductor, 18Awg, 1000Ft, Gray, 300V; Cable Shielding West Penn
14C7475
Shielded Multconductor Cable, 2 Conductor, 18Awg, 1000Ft, Gray, 300V; Cable Shielding West Penn 14C7475
SHIELDED MULTCONDUCTOR CABLE, 2 CONDUCTOR, 18AWG, 1000FT, GRAY, 300V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m

SHIELDED MULTCONDUCTOR CABLE, 2 CONDUCTOR, 18AWG, 1000FT, GRAY, 300V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 14C7475
Product Name Shielded Multconductor Cable, 2 Conductor, 18Awg, 1000Ft, Gray, 300V; Cable Shielding West Penn
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Solid PTFE Flexible Cable Assemblies: Mini-Flex 105 | Titan-Flex® 170 -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details