West Penn Wire Cable; Cable Shielding West Penn 292WESTPENN

Description
CABLE; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Grey; No. of Max Strands x Strand Size:7 x 28AWG; Product Range:
Datasheet
Description
CABLE; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Grey; No. of Max Strands x Strand Size:7 x 28AWG; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable; Cable Shielding West Penn - 25C2072 - Newark, An Avnet Company
Chicago, IL, United States
Cable; Cable Shielding West Penn
25C2072
Cable; Cable Shielding West Penn 25C2072
CABLE; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Grey; No. of Max Strands x Strand Size:7 x 28AWG; Product Range:

CABLE; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Grey; No. of Max Strands x Strand Size:7 x 28AWG; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25C2072
Product Name Cable; Cable Shielding West Penn
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

OBDII J1962 cable to female through a button control cable - QLC16096 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details