Lumberg Automation - A Belden Brand Circular Cable Assemblies 2921

Description
Cable Assembly
Request a Quote Datasheet
Description
Cable Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 2921LA-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
2921LA-ND
Circular Cable Assemblies 2921LA-ND
Cable Assembly

Cable Assembly

Buy Now Datasheet
Rst 4-Rkt 4-295/3 M Lumberg Automation - 16AJ4519 - Newark, An Avnet Company
Chicago, IL, United States
Rst 4-Rkt 4-295/3 M Lumberg Automation
16AJ4519
Rst 4-Rkt 4-295/3 M Lumberg Automation 16AJ4519
RST 4-RKT 4-295/3 M

RST 4-RKT 4-295/3 M

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 2921 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
2921
Cable Assemblies - Circular Cable Assemblies 2921
CBL CIRC

CBL CIRC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2921LA-ND 16AJ4519 2921
Product Name Circular Cable Assemblies Rst 4-Rkt 4-295/3 M Lumberg Automation Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details