Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
BELDEN INC.
28326A -- 18-4C VNTC STR BC PVC NYL PVC JKT 600V TC-ER E2 BELDEN
Belden Inc.
18-4C Vntc Str Bc Pvc Nyl Pvc Jkt 600V Tc-Er E2 Belden
28326A
Description
18-4C VNTC STR BC PVC NYL PVC JKT 600V TC-ER E2
Newark, An Avnet Company
Done
Description
18-4C VNTC STR BC PVC NYL PVC JKT 600V TC-ER E2
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
18-4C Vntc Str Bc Pvc Nyl Pvc Jkt 600V Tc-Er E2 Belden
51T4800
18-4C Vntc Str Bc Pvc Nyl Pvc Jkt 600V Tc-Er E2 Belden
51T4800
18-4C VNTC STR BC PVC NYL PVC JKT 600V TC-ER E2
18-4C VNTC STR BC PVC NYL PVC JKT 600V TC-ER E2
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Cable Assemblies
Product Number
51T4800
Product Name
18-4C Vntc Str Bc Pvc Nyl Pvc Jkt 600V Tc-Er E2 Belden
Unlock Full Specs
to access all available technical data
Similar Products
QL-Custom Technology Limited
Overmolded double OBDII J1962 16P connect to Battery clamp
QLC16024
Specs
Application
Automotive
View Details
Anderson Power Products
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products
114555P3
Specs
Application
Power Cable
Standards / Certifications
RoHS
View Details
Amphenol Communications Solutions
QSFP+
10114734-2005LF
Specs
Cable Length
1.64 ft (5 dm)
Connector Type
Cable Assembly
Rated Temperature
-40 to 85 C (-40 to 185 F)
View Details
RS Components, Ltd.
Ethernet Cable
102625
Specs
Application
LAN / Ethernet; Networking
Product Type
Patch
Cable Type
Coaxial
View Details