Belden Inc. Circular Cable Assemblies 28049

Description
Cable Assembly
Request a Quote Datasheet
Description
Cable Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 28049LA-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
28049LA-ND
Circular Cable Assemblies 28049LA-ND
Cable Assembly

Cable Assembly

Buy Now Datasheet
M12 SNS/ACT DBL-END CRDST RST 4-RKWT 4-225/5 M - 28049 - Heilind Electronics, Inc.
Wilmington, MA, United States
M12 SNS/ACT DBL-END CRDST RST 4-RKWT 4-225/5 M
28049
M12 SNS/ACT DBL-END CRDST RST 4-RKWT 4-225/5 M 28049
M12 SNS/ACT DBL-END CRDST RST 4-RKWT 4-225/5 M

M12 SNS/ACT DBL-END CRDST RST 4-RKWT 4-225/5 M

Buy Now
Cable Assemblies - Circular Cable Assemblies - 28049 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
28049
Cable Assemblies - Circular Cable Assemblies 28049
CBL CIRC

CBL CIRC

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 28049LA-ND 28049 28049
Product Name Circular Cable Assemblies M12 SNS/ACT DBL-END CRDST RST 4-RKWT 4-225/5 M Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details