The 2768RW is an Indoor/Outdoor Stadium Audio Snake Cable featuring 12 pairs of 22 AWG tinned copper conductors, designed for multi-channel interconnects between audio equipment such as microphones, speakers, and mixing consoles. It is suitable for both live events and studio sound applications, capable of operating in wet locations without the need for transition between indoor and outdoor use. The cable is constructed with polypropylene insulation and individually foil shielded pairs, providing enhanced protection against interference. It includes waterblocking tape and is encased in a chlorinated polyethylene (CPE) jacket, which offers UV resistance and compliance with CMR (Communications Riser) standards. The nominal diameter of the cable is 0.500 inches, and it has a maximum pull tension of 327 lbs. Electrical characteristics include a nominal conductor DCR of 15 Ohm per 1000 feet, capacitance values of 30 pF/ft between conductors and 55 pF/ft to other conductors and shield, and a characteristic impedance of 50 Ohm. The cable is rated for a maximum current of 1.4 Amps per conductor at 25°C and has a UL voltage rating of 300 V. The operating temperature range is from -20°C to +75°C. This cable is suitable for applications requiring durability and reliability in both indoor and outdoor environments.
Audio Snake Cable, 12 Pair 22 AWG (7 x 30) Tinned Copper, PP Insulation, Individually Foil Shielded, Waterblocking tape, CPE Jacket, CMR
| Belden Inc. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 2768RW |
| Product Name | Indoor/Outdoor Stadium, Audio Snake Cable, 12 Pr #22 Str TC, Ind. Shielded, CPE Jkt, CMR, Waterblocked |
| Application | Audio |