Belden Inc. Unshielded Multiconductor Cable, 2 Conductor, 10Awg, 5000Ft, 600V; Cable Shielding Belden 27643A 0105000

Description
UNSHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 10AWG, 5000FT, 600V; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:- RoHS Compliant: Yes
Datasheet
Description
UNSHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 10AWG, 5000FT, 600V; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Multiconductor Cable, 2 Conductor, 10Awg, 5000Ft, 600V; Cable Shielding Belden - 99R3206 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, 2 Conductor, 10Awg, 5000Ft, 600V; Cable Shielding Belden
99R3206
Unshielded Multiconductor Cable, 2 Conductor, 10Awg, 5000Ft, 600V; Cable Shielding Belden 99R3206
UNSHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 10AWG, 5000FT, 600V; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:- RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 10AWG, 5000FT, 600V; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99R3206
Product Name Unshielded Multiconductor Cable, 2 Conductor, 10Awg, 5000Ft, 600V; Cable Shielding Belden
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details